TE Connectivity Chip Resistor - Surface Mount CPF0603B30RE1

Description
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103083TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103083TR-ND
Chip Resistor - Surface Mount A103083TR-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103083DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103083DKR-ND
Chip Resistor - Surface Mount A103083DKR-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103083CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103083CT-ND
Chip Resistor - Surface Mount A103083CT-ND
30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R1197 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R1197
Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R1197
RES, 30R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 30R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9272 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9272
Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9272
RES, 30R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 30R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:30ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103083TR-ND 21R1197 46AK9272
Product Name Chip Resistor - Surface Mount Res, 30R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 30R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers