TE Connectivity Chip Resistor - Surface Mount CPF0603B30R9E1

Description
30.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B30R9E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B30R9E1-ND
Chip Resistor - Surface Mount CPF0603B30R9E1-ND
30.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6697 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6697
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6697
Surface Mount Thin Film Resistor, CPF Series, 30.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 30.9 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1093 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1093
Res, 30R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1093
RES, 30R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.9ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B30R9E1
Chip Resistor - Surface Mount CPF0603B30R9E1
RES SMD 30.9 OHM 0.1% 1/16W 0603

RES SMD 30.9 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B30R9E1-ND 95W6697 57AC1093 CPF0603B30R9E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 30.9 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 30R9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details