TE Connectivity Chip Resistor - Surface Mount CPF0603B30K9E1

Description
RES SMD 30.9KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 30.9KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B30K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B30K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B30K9E1CT-ND
RES SMD 30.9KOHM 0.1% 1/16W 0603

RES SMD 30.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B30K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B30K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B30K9E1TR-ND
30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

30.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B30K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B30K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B30K9E1DKR-ND
RES SMD 30.9KOHM 0.1% 1/16W 0603

RES SMD 30.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1239222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239222
Surface Mount Resistors 1239222
TE Connectivity CPF0603B30K9E1

TE Connectivity CPF0603B30K9E1

Supplier's Site
Surface Mount Resistors - 1228802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228802
Surface Mount Resistors 1228802
TE Connectivity CPF0603B30K9E1

TE Connectivity CPF0603B30K9E1

Supplier's Site
Res, 30K9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1091
Res, 30K9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1091
RES, 30K9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.9kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 30K9, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:30.9kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6694
Surface Mount Thin Film Resistor, Cpf Series, 30.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6694
Surface Mount Thin Film Resistor, CPF Series, 30.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 30.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B30K9E1CT-ND 1239222 57AC1091 95W6694
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 30K9, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 30.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details