309 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 309 OHM 0.1% 1/16W 0603
RES SMD 309 OHM 0.1% 1/16W 0603
RES, 309R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:309ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 309 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CPF0603B309RE1-ND | CPF0603B309RE1 | CPF0603B309RE1 | 57AC1096 | 95W6703 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 309R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 309 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD); 0603 | |
| Resistance Range | 309 ohms | 309 ohms | 309 ohms | 309 ohms |