TE Connectivity Chip Resistor - Surface Mount CPF0603B301KE1

Description
301 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
301 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B301KE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B301KE1-ND
Chip Resistor - Surface Mount CPF0603B301KE1-ND
301 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B301KE1
Chip Resistor - Surface Mount CPF0603B301KE1
RES SMD 301K OHM 0.1% 1/16W 0603

RES SMD 301K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6700 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6700
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6700
Surface Mount Thin Film Resistor, CPF Series, 301 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 301 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R5937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R5937
Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R5937
Surface Mount Thin Film Resistor, CPF Series, 301 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 301 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 301K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1094
Res, 301K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1094
RES, 301K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 301K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:301kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B301KE1-ND CPF0603B301KE1 95W6700 23R5937 57AC1094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 301 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 301K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers