TE Connectivity Chip Resistor - Surface Mount CPF0603B300KE1

Description
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103080CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103080CT-ND
Chip Resistor - Surface Mount A103080CT-ND
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103080TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103080TR-ND
Chip Resistor - Surface Mount A103080TR-ND
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103080DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103080DKR-ND
Chip Resistor - Surface Mount A103080DKR-ND
300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 300 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6698 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 300 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6698
Surface Mount Thin Film Resistor, Cpf Series, 300 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6698
Surface Mount Thin Film Resistor, CPF Series, 300 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 300 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103080CT-ND 95W6698
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 300 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers