TE Connectivity Chip Resistor - Surface Mount CPF0603B2R37E

Description
2.37 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Description
2.37 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CPF0603B2R37E is a precision surface mount resistor with a resistance value of 2.37 Ω and a tolerance of 0.1%. It is designed in a 0603 package size and has a power rating of 0.063 W. This resistor is suitable for applications requiring high precision and reliability, with an operating temperature range of -55 to 155 °C and a temperature coefficient of ±25 ppm/°C. The product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The CPF0603B2R37E is a precision surface mount resistor with a resistance value of 2.37 Ω and a tolerance of 0.1%. It is designed in a 0603 package size and has a power rating of 0.063 W. This resistor is suitable for applications requiring high precision and reliability, with an operating temperature range of -55 to 155 °C and a temperature coefficient of ±25 ppm/°C. The product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B2R37ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2R37ETR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2R37ETR-ND
2.37 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.37 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2R37E
Chip Resistor - Surface Mount CPF0603B2R37E
CPF 0603 2R37 0.1% 25PPM 5K RL

CPF 0603 2R37 0.1% 25PPM 5K RL

Supplier's Site Datasheet
Res, 2R37, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R37, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6702
Res, 2R37, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6702
RES, 2R37, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 2R37, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B2R37ETR-ND CPF0603B2R37E 91AH6702
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R37, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623729-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2567725 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details