TE Connectivity Chip Resistor - Surface Mount CPF0603B2K87E1

Description
RES SMD 2.87KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 2.87KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B2K87E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K87E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K87E1CT-ND
RES SMD 2.87KOHM 0.1% 1/16W 0603

RES SMD 2.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K87E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K87E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K87E1DKR-ND
RES SMD 2.87KOHM 0.1% 1/16W 0603

RES SMD 2.87KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K87E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K87E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K87E1TR-ND
2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.87 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K87E1
Chip Resistor - Surface Mount CPF0603B2K87E1
RES SMD 2.87KOHM 0.1% 1/16W 0603

RES SMD 2.87KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6603 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6603
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6603
Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R7406 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R7406
Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R7406
Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 2.87 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B2K87E1CT-ND CPF0603B2K87E1 95W6603 23R7406
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2.87 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1133FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details