2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
TE Connectivity CPF0603B2K74E1
TE Connectivity CPF0603B2K74E1
RES SMD 2.74KOHM 0.1% 1/16W 0603
RES SMD 2.74KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 2.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 2K74, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.74kohm;
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors |
| Product Number | CPF0603B2K74E1-ND | 1239213 | CPF0603B2K74E1 | CPF0603B2K74E1 | 95W6601 | 57AC1040 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 2.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 2K74, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use | |||||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |