TE Connectivity Surface Mount Resistors CPF0603B2K55E1

Description
TE Connectivity CPF0603B2K55E1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B2K55E1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1228790 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228790
Surface Mount Resistors 1228790
TE Connectivity CPF0603B2K55E1

TE Connectivity CPF0603B2K55E1

Supplier's Site
Surface Mount Resistors - 1239210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239210
Surface Mount Resistors 1239210
TE Connectivity CPF0603B2K55E1

TE Connectivity CPF0603B2K55E1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B2K55E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K55E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K55E1TR-ND
2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.55 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K55E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K55E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K55E1CT-ND
RES SMD 2.55KOHM 0.1% 1/16W 0603

RES SMD 2.55KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K55E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K55E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K55E1DKR-ND
RES SMD 2.55KOHM 0.1% 1/16W 0603

RES SMD 2.55KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6598 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6598
Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6598
Surface Mount Thin Film Resistor, CPF Series, 2.55 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.55 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K55, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K55, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1038
Res, 2K55, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1038
RES, 2K55, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.55kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K55, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.55kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K55E1
Chip Resistor - Surface Mount CPF0603B2K55E1
RES SMD 2.55KOHM 0.1% 1/16W 0603

RES SMD 2.55KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1228790 1712-CPF0603B2K55E1TR-ND 95W6598 57AC1038 CPF0603B2K55E1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 2.55 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 2K55, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1676449-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 866 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details