TE Connectivity Chip Resistor - Surface Mount CPF0603B2K43E1

Description
RES SMD 2.43KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 2.43KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B2K43E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K43E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K43E1DKR-ND
RES SMD 2.43KOHM 0.1% 1/16W 0603

RES SMD 2.43KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K43E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K43E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K43E1TR-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K43E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K43E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K43E1CT-ND
RES SMD 2.43KOHM 0.1% 1/16W 0603

RES SMD 2.43KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1037 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1037
Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1037
RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.43kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.43kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6596 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6596
Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6596
Surface Mount Thin Film Resistor, CPF Series, 2.43 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.43 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K43E1
Chip Resistor - Surface Mount CPF0603B2K43E1
RES SMD 2.43KOHM 0.1% 1/16W 0603

RES SMD 2.43KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B2K43E1DKR-ND 57AC1037 95W6596 CPF0603B2K43E1
Product Name Chip Resistor - Surface Mount Res, 2K43, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 2.43 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4872FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers