TE Connectivity Surface Mount Resistors CPF0603B2K2E

Description
TE Connectivity CPF0603B2K2E
Request a Quote Datasheet
Description
TE Connectivity CPF0603B2K2E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6662067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662067
Surface Mount Resistors 6662067
TE Connectivity CPF0603B2K2E

TE Connectivity CPF0603B2K2E

Supplier's Site
Surface Mount Resistors - 6662067P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6662067P
Surface Mount Resistors 6662067P
TE Connectivity CPF0603B2K2E

TE Connectivity CPF0603B2K2E

Supplier's Site
Surface Mount Resistors - 1640381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640381
Surface Mount Resistors 1640381
TE Connectivity CPF0603B2K2E

TE Connectivity CPF0603B2K2E

Supplier's Site
Chip Resistor - Surface Mount - A119959CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119959CT-ND
Chip Resistor - Surface Mount A119959CT-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119959TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119959TR-ND
Chip Resistor - Surface Mount A119959TR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119959DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119959DKR-ND
Chip Resistor - Surface Mount A119959DKR-ND
2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1696
Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1696
RES, 2K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K2, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.2kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6662067 6662067P A119959CT-ND 01AH1696
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K2, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 2200 ohms 2200 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6344FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details