TE Connectivity Chip Resistor - Surface Mount CPF0603B2K1E1

Description
RES SMD 2.1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 2.1K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B2K1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K1E1DKR-ND
RES SMD 2.1K OHM 0.1% 1/16W 0603

RES SMD 2.1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K1E1TR-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K1E1CT-ND
RES SMD 2.1K OHM 0.1% 1/16W 0603

RES SMD 2.1K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228783
Surface Mount Resistors 1228783
TE Connectivity CPF0603B2K1E1

TE Connectivity CPF0603B2K1E1

Supplier's Site
Surface Mount Resistors - 1239203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239203
Surface Mount Resistors 1239203
TE Connectivity CPF0603B2K1E1

TE Connectivity CPF0603B2K1E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 2.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6589 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6589
Surface Mount Thin Film Resistor, Cpf Series, 2.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6589
Surface Mount Thin Film Resistor, CPF Series, 2.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.1 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3759 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3759
Res, 2K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3759
RES, 2K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.1kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K1E1
Chip Resistor - Surface Mount CPF0603B2K1E1
RES SMD 2.1K OHM 0.1% 1/16W 0603

RES SMD 2.1K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B2K1E1DKR-ND 1228783 95W6589 29AH3759 CPF0603B2K1E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 2.1 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 2K1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details