TE Connectivity Chip Resistor - Surface Mount CPF0603B2K15E1

Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B2K15E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K15E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K15E1TR-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K15E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K15E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K15E1CT-ND
RES SMD 2.15KOHM 0.1% 1/16W 0603

RES SMD 2.15KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B2K15E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B2K15E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B2K15E1DKR-ND
RES SMD 2.15KOHM 0.1% 1/16W 0603

RES SMD 2.15KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228782 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228782
Surface Mount Resistors 1228782
TE Connectivity CPF0603B2K15E1

TE Connectivity CPF0603B2K15E1

Supplier's Site
63mW 50V Resistor - 52-CPF0603B2K15E1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-CPF0603B2K15E1
63mW 50V Resistor 52-CPF0603B2K15E1
0603 Thin Film Resistor, 2.15kR, 0.1%, 63mW, 50V, SMT Product overview: CPF0603B2K15E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B2K15E1 can be used for catalog matching and distributor lookup.

0603 Thin Film Resistor, 2.15kR, 0.1%, 63mW, 50V, SMT Product overview: CPF0603B2K15E1 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CPF0603B2K15E1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 2.15 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6590 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 2.15 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6590
Surface Mount Thin Film Resistor, Cpf Series, 2.15 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6590
Surface Mount Thin Film Resistor, CPF Series, 2.15 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 2.15 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 06AC1323 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
06AC1323
Res, 2K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 06AC1323
RES, 2K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.15kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.15kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B2K15E1
Chip Resistor - Surface Mount CPF0603B2K15E1
RES SMD 2.15KOHM 0.1% 1/16W 0603

RES SMD 2.15KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B2K15E1TR-ND 1228782 52-CPF0603B2K15E1 95W6590 06AC1323 CPF0603B2K15E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors 63mW 50V Resistor Surface Mount Thin Film Resistor, Cpf Series, 2.15 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 2K15, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614965-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers