TE Connectivity Chip Resistor - Surface Mount CPF0603B29R4E1

Description
29.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
29.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B29R4E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B29R4E1-ND
Chip Resistor - Surface Mount CPF0603B29R4E1-ND
29.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

29.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6675 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6675
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6675
Surface Mount Thin Film Resistor, CPF Series, 29.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 29.4 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3155
Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3155
Surface Mount Thin Film Resistor, CPF Series, 29.4 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 29.4 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B29R4E1
Chip Resistor - Surface Mount CPF0603B29R4E1
RES SMD 29.4 OHM 0.1% 1/16W 0603

RES SMD 29.4 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B29R4E1-ND 95W6675 21R3155 CPF0603B29R4E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 29.4 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614965-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details