TE Connectivity Chip Resistor - Surface Mount CPF0603B28K7E1

Description
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B28K7E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B28K7E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B28K7E1TR-ND
28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

28.7 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B28K7E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B28K7E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B28K7E1CT-ND
RES SMD 28.7KOHM 0.1% 1/16W 0603

RES SMD 28.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B28K7E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B28K7E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B28K7E1DKR-ND
RES SMD 28.7KOHM 0.1% 1/16W 0603

RES SMD 28.7KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B28K7E1
Chip Resistor - Surface Mount CPF0603B28K7E1
RES SMD 28.7KOHM 0.1% 1/16W 0603

RES SMD 28.7KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6667 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6667
Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6667
Surface Mount Thin Film Resistor, CPF Series, 28.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 28.7 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 28K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1075 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1075
Res, 28K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1075
RES, 28K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:28.7kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B28K7E1TR-ND CPF0603B28K7E1 95W6667 57AC1075
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 28.7 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 28K7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details