TE Connectivity Chip Resistor - Surface Mount CPF0603B27KE1

Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103074DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103074DKR-ND
Chip Resistor - Surface Mount A103074DKR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103074TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103074TR-ND
Chip Resistor - Surface Mount A103074TR-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103074CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103074CT-ND
Chip Resistor - Surface Mount A103074CT-ND
27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, Thin Film, 27K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 27K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3922
Res, Thin Film, 27K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3922
RES, THIN FILM, 27K, 0.1%, 0.063W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

RES, THIN FILM, 27K, 0.1%, 0.063W, 0603; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103074DKR-ND 80P3922
Product Name Chip Resistor - Surface Mount Res, Thin Film, 27K, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details