TE Connectivity Chip Resistor - Surface Mount CPF0603B270RE1

Description
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103073DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103073DKR-ND
Chip Resistor - Surface Mount A103073DKR-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103073CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103073CT-ND
Chip Resistor - Surface Mount A103073CT-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103073TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103073TR-ND
Chip Resistor - Surface Mount A103073TR-ND
270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 270 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 22R2880 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 270 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
22R2880
Surface Mount Thin Film Resistor, Cpf Series, 270 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 22R2880
Surface Mount Thin Film Resistor, CPF Series, 270 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 270 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site
Res, Thin Film, 270R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity - 80P3924 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 270R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
80P3924
Res, Thin Film, 270R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity 80P3924
RES, THIN FILM, 270R, 0.1%, 0.063W, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

RES, THIN FILM, 270R, 0.1%, 0.063W, 0603; Resistance:270ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103073DKR-ND 22R2880 80P3924
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 270 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity Res, Thin Film, 270R, 0.1%, 0.063W, 0603; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric]
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details