TE Connectivity Chip Resistor - Surface Mount CPF0603B270KE1

Description
270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103072TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103072TR-ND
Chip Resistor - Surface Mount A103072TR-ND
270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103072DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103072DKR-ND
Chip Resistor - Surface Mount A103072DKR-ND
270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103072CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103072CT-ND
Chip Resistor - Surface Mount A103072CT-ND
270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

270 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 270 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6663 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 270 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6663
Surface Mount Thin Film Resistor, Cpf Series, 270 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6663
Surface Mount Thin Film Resistor, CPF Series, 270 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 270 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103072TR-ND 95W6663
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 270 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details