TE Connectivity Chip Resistor - Surface Mount CPF0603B25R5E1

Description
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B25R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B25R5E1-ND
Chip Resistor - Surface Mount CPF0603B25R5E1-ND
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B25R5E1
Chip Resistor - Surface Mount CPF0603B25R5E1
RES SMD 25.5 OHM 0.1% 1/16W 0603

RES SMD 25.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6650 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6650
Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6650
Surface Mount Thin Film Resistor, CPF Series, 25.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 25.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CPF0603B25R5E1-ND CPF0603B25R5E1 95W6650
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 25.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers