TE Connectivity Chip Resistor - Surface Mount CPF0603B255RE1

Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B255RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B255RE1-ND
Chip Resistor - Surface Mount CPF0603B255RE1-ND
255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

255 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1228754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228754
Surface Mount Resistors 1228754
TE Connectivity CPF0603B255RE1

TE Connectivity CPF0603B255RE1

Supplier's Site
Surface Mount Resistors - 1239174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239174
Surface Mount Resistors 1239174
TE Connectivity CPF0603B255RE1

TE Connectivity CPF0603B255RE1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 255 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6652 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 255 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6652
Surface Mount Thin Film Resistor, Cpf Series, 255 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6652
Surface Mount Thin Film Resistor, CPF Series, 255 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 255 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 255R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1068 - Newark, An Avnet Company
Chicago, IL, United States
Res, 255R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1068
Res, 255R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1068
RES, 255R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:255ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 255R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:255ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B255RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B255RE1
Chip Resistor - Surface Mount CPF0603B255RE1
RES SMD 255 OHM 0.1% 1/16W 0603

RES SMD 255 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B255RE1
Chip Resistor - Surface Mount CPF0603B255RE1
RES SMD 255 OHM 0.1% 1/16W 0603

RES SMD 255 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CPF0603B255RE1-ND 1228754 95W6652 57AC1068 CPF0603B255RE1 CPF0603B255RE1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 255 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 255R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 255 ohms 255 ohms 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details