TE Connectivity Chip Resistor - Surface Mount CPF0603B24RE1

Description
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103071TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103071TR-ND
Chip Resistor - Surface Mount A103071TR-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103071CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103071CT-ND
Chip Resistor - Surface Mount A103071CT-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103071DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103071DKR-ND
Chip Resistor - Surface Mount A103071DKR-ND
24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6640 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6640
Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6640
Surface Mount Thin Film Resistor, CPF Series, 24 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 21R1195 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
21R1195
Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 21R1195
RES, 24R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 24R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 46AK9270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
46AK9270
Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 46AK9270
RES, 24R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 24R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:24ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A103071TR-ND 95W6640 21R1195 46AK9270
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 24 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Res, 24R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 24R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0402; 0603; 0603 [1608 Metric]
Resistance Range 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details