The Surface Mount Thin Film Resistor, CPF Series, part number 95W6637, has a resistance value of 24 kΩ and a power rating of 63 mW at 70°C. It features a tolerance of ±0.1% and a maximum voltage rating of 50 V. This resistor is housed in a compact 0603 (1608 metric) package and is compliant with RoHS standards. The operating temperature range is from -55°C to +155°C, ensuring reliability in various environmental conditions. The resistor also offers a high insulation resistance of over 1000 MΩ and a temperature coefficient of resistance (TCR) of 15 ppm/°C. This product is suitable for applications requiring precise resistance values and stability.
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
24 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Surface Mount Thin Film Resistor, CPF Series, 24 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes
Surface Mount Thin Film Resistor, CPF Series, 24 kohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A103070DKR-ND | 95W6637 | 23R4942 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 24 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity | Surface Mount Thin Film Resistor, Cpf Series, 24 Kohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 0.1000 +/- % |