TE Connectivity Chip Resistor - Surface Mount CPF0603B24K9E1

Description
24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B24K9E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24K9E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B24K9E1TR-ND
24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B24K9E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24K9E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B24K9E1DKR-ND
RES SMD 24.9KOHM 0.1% 1/16W 0603

RES SMD 24.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B24K9E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B24K9E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B24K9E1CT-ND
RES SMD 24.9KOHM 0.1% 1/16W 0603

RES SMD 24.9KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Surface Mount Resistors - 1228750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1228750
Surface Mount Resistors 1228750
TE Connectivity CPF0603B24K9E1

TE Connectivity CPF0603B24K9E1

Supplier's Site
Surface Mount Resistors - 1239170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239170
Surface Mount Resistors 1239170
TE Connectivity CPF0603B24K9E1

TE Connectivity CPF0603B24K9E1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B24K9E1
Chip Resistor - Surface Mount CPF0603B24K9E1
RES SMD 24.9KOHM 0.1% 1/16W 0603

RES SMD 24.9KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6639 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6639
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6639
Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R5929 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R5929
Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R5929
Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 24.9 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B24K9E1TR-ND 1228750 CPF0603B24K9E1 95W6639 23R5929
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 24.9 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614937-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details