TE Connectivity Chip Resistor - Surface Mount CPF0603B243KE1

Description
243 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
243 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B243KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B243KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B243KE1TR-ND
243 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

243 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B243KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B243KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B243KE1DKR-ND
RES SMD 243K OHM 0.1% 1/16W 0603

RES SMD 243K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B243KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B243KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B243KE1CT-ND
RES SMD 243K OHM 0.1% 1/16W 0603

RES SMD 243K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B243KE1
Chip Resistor - Surface Mount CPF0603B243KE1
RES SMD 243K OHM 0.1% 1/16W 0603

RES SMD 243K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 51AC1955 - Newark, An Avnet Company
Chicago, IL, United States
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
51AC1955
Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 51AC1955
RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 243K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:243kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6645
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6645
Surface Mount Thin Film Resistor, CPF Series, 243 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 243 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3703 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3703
Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3703
Surface Mount Thin Film Resistor, CPF Series, 243 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 243 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B243KE1TR-ND CPF0603B243KE1 51AC1955 95W6645 23R3703
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 243K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 243 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers