TE Connectivity Chip Resistor - Surface Mount CPF0603B23R7E1

Description
23.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
23.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B23R7E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B23R7E1-ND
Chip Resistor - Surface Mount CPF0603B23R7E1-ND
23.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

23.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B23R7E1
Chip Resistor - Surface Mount CPF0603B23R7E1
RES SMD 23.7 OHM 0.1% 1/16W 0603

RES SMD 23.7 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1060
Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1060
RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:23.7ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 23R7, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:23.7ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6632 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6632
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6632
Surface Mount Thin Film Resistor, CPF Series, 23.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 23.7 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 21R3146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
21R3146
Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 21R3146
Surface Mount Thin Film Resistor, CPF Series, 23.7 ohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 23.7 ohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B23R7E1-ND CPF0603B23R7E1 57AC1060 95W6632 21R3146
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 23R7, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 23.7 Ohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers