The Surface Mount Thin Film Resistor, CPF Series, with a resistance value of 23.2 kΩ, offers a power rating of 63 mW and a tolerance of 0.1%. It is designed for applications requiring high precision and stability, featuring a temperature coefficient of resistance (TCR) as low as 15 ppm/°C. The maximum operating voltage is 50 V, and the resistor is compliant with RoHS standards. This component is suitable for various applications, including communications, industrial controls, instrumentation, and medical devices. Its small size and precise specifications make it a reliable choice for engineers seeking high-performance resistors in compact designs.
RES SMD 23.2KOHM 0.1% 1/16W 0603
23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 23.2KOHM 0.1% 1/16W 0603
TE Connectivity CPF0603B23K2E1
TE Connectivity CPF0603B23K2E1
RES SMD 23.2KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 23.2 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B23K2E1CT-ND | 1239314 | CPF0603B23K2E1 | 95W6629 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 23.2 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % |