237 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES 237 KOHM 0.1% 1/16W 0603
RES 237 KOHM 0.1% 1/16W 0603
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CPF0603B237KE-ND | CPF0603B237KE | CPF0603B237KE |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |