TE Connectivity Surface Mount Resistors CPF0603B232RE1

Description
TE Connectivity CPF0603B232RE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B232RE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1239311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239311
Surface Mount Resistors 1239311
TE Connectivity CPF0603B232RE1

TE Connectivity CPF0603B232RE1

Supplier's Site
Surface Mount Resistors - 1229095 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229095
Surface Mount Resistors 1229095
TE Connectivity CPF0603B232RE1

TE Connectivity CPF0603B232RE1

Supplier's Site
Chip Resistor - Surface Mount - CPF0603B232RE1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B232RE1-ND
Chip Resistor - Surface Mount CPF0603B232RE1-ND
232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

232 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B232RE1
Chip Resistor - Surface Mount CPF0603B232RE1
RES SMD 232 OHM 0.1% 1/16W 0603

RES SMD 232 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity - 95W6634 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity
95W6634
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity 95W6634
Surface Mount Thin Film Resistor, CPF Series, 232 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 232 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity - 23R7397 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity
23R7397
Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity 23R7397
Surface Mount Thin Film Resistor, CPF Series, 232 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Surface Mount Thin Film Resistor, CPF Series, 232 ohm, 63 mW, - 0.1%, 50 V, 0603 [1608 Metric]

Supplier's Site
Res, 232R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 232R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3766
Res, 232R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3766
RES, 232R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:232ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 232R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:232ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1239311 CPF0603B232RE1-ND CPF0603B232RE1 95W6634 23R7397 29AH3766
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 232 Ohm, 63 Mw, 0.1%, 50 V, 0603 [1608 Metric] Neohm Te Connectivity Res, 232R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 3-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9940 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers