TE Connectivity Chip Resistor - Surface Mount CPF0603B22RE1

Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103067CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103067CT-ND
Chip Resistor - Surface Mount A103067CT-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103067DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103067DKR-ND
Chip Resistor - Surface Mount A103067DKR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103067TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103067TR-ND
Chip Resistor - Surface Mount A103067TR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B22RE1 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B22RE1
Chip Resistor - Surface Mount CPF0603B22RE1
RES SMD 22 OHM 0.1% 1/16W 0603

RES SMD 22 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity - 84Y4306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
84Y4306
Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity 84Y4306
RES, 22R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

RES, 22R, 0.1%, 0.063W, 0402, THIN FILM; Resistance:22ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A103067CT-ND CPF0603B22RE1 84Y4306
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0402; 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details