TE Connectivity Chip Resistor - Surface Mount CPF0603B22RE

Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119957CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119957CT-ND
Chip Resistor - Surface Mount A119957CT-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119957TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119957TR-ND
Chip Resistor - Surface Mount A119957TR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119957DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119957DKR-ND
Chip Resistor - Surface Mount A119957DKR-ND
22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CPF0603B22RE - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B22RE
Chip Resistor - Surface Mount CPF0603B22RE
RES SMD 22 OHM 0.1% 1/16W 0603

RES SMD 22 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1145
Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1145
RES, 22R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A119957CT-ND CPF0603B22RE 01AH1145
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 22R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176089-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13700 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3904FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details