TE Connectivity Chip Resistor - Surface Mount CPF0603B22R1E1

Description
22.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B22R1E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B22R1E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B22R1E1TR-ND
22.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B22R1E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B22R1E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B22R1E1DKR-ND
RES SMD 22.1 OHM 0.1% 1/16W 0603

RES SMD 22.1 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B22R1E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B22R1E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B22R1E1CT-ND
RES SMD 22.1 OHM 0.1% 1/16W 0603

RES SMD 22.1 OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 22R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1055 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1055
Res, 22R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1055
RES, 22R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 22R1, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22.1ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 22.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6622 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 22.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6622
Surface Mount Thin Film Resistor, Cpf Series, 22.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6622
Surface Mount Thin Film Resistor, CPF Series, 22.1 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 22.1 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B22R1E1
Chip Resistor - Surface Mount CPF0603B22R1E1
RES SMD 22.1 OHM 0.1% 1/16W 0603

RES SMD 22.1 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B22R1E1TR-ND 57AC1055 95W6622 CPF0603B22R1E1
Product Name Chip Resistor - Surface Mount Res, 22R1, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 22.1 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details