TE Connectivity Surface Mount Resistors CPF0603B221KE1

Description
TE Connectivity CPF0603B221KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B221KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229086 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229086
Surface Mount Resistors 1229086
TE Connectivity CPF0603B221KE1

TE Connectivity CPF0603B221KE1

Supplier's Site
Surface Mount Resistors - 1239302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239302
Surface Mount Resistors 1239302
TE Connectivity CPF0603B221KE1

TE Connectivity CPF0603B221KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B221KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B221KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B221KE1CT-ND
RES SMD 221K OHM 0.1% 1/16W 0603

RES SMD 221K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B221KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B221KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B221KE1TR-ND
221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

221 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B221KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B221KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B221KE1DKR-ND
RES SMD 221K OHM 0.1% 1/16W 0603

RES SMD 221K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Res, 221K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 49AC3317 - Newark, An Avnet Company
Chicago, IL, United States
Res, 221K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
49AC3317
Res, 221K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 49AC3317
RES, 221K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 221K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:221kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 221 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6625 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 221 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6625
Surface Mount Thin Film Resistor, Cpf Series, 221 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6625
Surface Mount Thin Film Resistor, CPF Series, 221 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 221 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B221KE1
Chip Resistor - Surface Mount CPF0603B221KE1
RES SMD 221K OHM 0.1% 1/16W 0603

RES SMD 221K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1229086 1712-CPF0603B221KE1CT-ND 49AC3317 95W6625 CPF0603B221KE1
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 221K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 221 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details