TE Connectivity Chip Resistor - Surface Mount CPF0603B21R5E1

Description
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B21R5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B21R5E1-ND
Chip Resistor - Surface Mount CPF0603B21R5E1-ND
21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

21.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229084 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229084
Surface Mount Resistors 1229084
TE Connectivity CPF0603B21R5E1

TE Connectivity CPF0603B21R5E1

Supplier's Site
Surface Mount Resistors - 1239300 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239300
Surface Mount Resistors 1239300
TE Connectivity CPF0603B21R5E1

TE Connectivity CPF0603B21R5E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 21.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6615 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 21.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6615
Surface Mount Thin Film Resistor, Cpf Series, 21.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6615
Surface Mount Thin Film Resistor, CPF Series, 21.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 21.5 ohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B21R5E1
Chip Resistor - Surface Mount CPF0603B21R5E1
RES SMD 21.5 OHM 0.1% 1/16W 0603

RES SMD 21.5 OHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B21R5E1-ND 1229084 95W6615 CPF0603B21R5E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 21.5 Ohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573255 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details