TE Connectivity Chip Resistor - Surface Mount CPF0603B210KE1

Description
RES SMD 210K OHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 210K OHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B210KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B210KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B210KE1CT-ND
RES SMD 210K OHM 0.1% 1/16W 0603

RES SMD 210K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B210KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B210KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B210KE1DKR-ND
RES SMD 210K OHM 0.1% 1/16W 0603

RES SMD 210K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B210KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B210KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B210KE1TR-ND
210 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1239294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239294
Surface Mount Resistors 1239294
TE Connectivity CPF0603B210KE1

TE Connectivity CPF0603B210KE1

Supplier's Site
Surface Mount Resistors - 1229078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229078
Surface Mount Resistors 1229078
TE Connectivity CPF0603B210KE1

TE Connectivity CPF0603B210KE1

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B210KE1
Chip Resistor - Surface Mount CPF0603B210KE1
RES SMD 210K OHM 0.1% 1/16W 0603

RES SMD 210K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 210 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6616 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 210 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6616
Surface Mount Thin Film Resistor, Cpf Series, 210 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6616
Surface Mount Thin Film Resistor, CPF Series, 210 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 210 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 210K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC1049 - Newark, An Avnet Company
Chicago, IL, United States
Res, 210K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC1049
Res, 210K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC1049
RES, 210K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:210kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 210K, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:210kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B210KE1CT-ND 1239294 CPF0603B210KE1 95W6616 57AC1049
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 210 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 210K, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176093-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details