TE Connectivity Chip Resistor - Surface Mount CPF0603B20RE1

Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103063CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103063CT-ND
Chip Resistor - Surface Mount A103063CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103063DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103063DKR-ND
Chip Resistor - Surface Mount A103063DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103063TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103063TR-ND
Chip Resistor - Surface Mount A103063TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity - 75AH8089 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity
75AH8089
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity 75AH8089
RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistance:20ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3761 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3761
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3761
RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A103063CT-ND 75AH8089 29AH3761
Product Name Chip Resistor - Surface Mount Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistance Neohm Te Connectivity Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details