TE Connectivity Chip Resistor - Surface Mount CPF0603B20RE

Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A119956CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119956CT-ND
Chip Resistor - Surface Mount A119956CT-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119956TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119956TR-ND
Chip Resistor - Surface Mount A119956TR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A119956DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A119956DKR-ND
Chip Resistor - Surface Mount A119956DKR-ND
20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6661904 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661904
Surface Mount Resistors 6661904
TE Connectivity CPF0603B20RE

TE Connectivity CPF0603B20RE

Supplier's Site
Surface Mount Resistors - 6661904P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6661904P
Surface Mount Resistors 6661904P
TE Connectivity CPF0603B20RE

TE Connectivity CPF0603B20RE

Supplier's Site
Surface Mount Resistors - 1640370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1640370
Surface Mount Resistors 1640370
TE Connectivity CPF0603B20RE

TE Connectivity CPF0603B20RE

Supplier's Site
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity - 01AH1144 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
01AH1144
Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity 01AH1144
RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 20R, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20ohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A119956CT-ND 6661904 6661904P 01AH1144
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 20R, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Resistance Range 20 ohms 20 ohms 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614881-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details