TE Connectivity Chip Resistor - Surface Mount CPF0603B20K5E1

Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B20K5E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B20K5E1-ND
Chip Resistor - Surface Mount CPF0603B20K5E1-ND
20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

20.5 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6606 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6606
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6606
Surface Mount Thin Film Resistor, CPF Series, 20.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 20.5 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3696 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3696
Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3696
Surface Mount Thin Film Resistor, CPF Series, 20.5 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 20.5 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 29AH3760 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
29AH3760
Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 29AH3760
RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 20K5, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:20.5kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B20K5E1
Chip Resistor - Surface Mount CPF0603B20K5E1
RES SMD 20.5KOHM 0.1% 1/16W 0603

RES SMD 20.5KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CPF0603B20K5E1-ND 95W6606 23R3696 29AH3760 CPF0603B20K5E1
Product Name Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 20.5 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity Res, 20K5, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details