TE Connectivity Surface Mount Resistors CPF0603B205KE1

Description
TE Connectivity CPF0603B205KE1
Request a Quote Datasheet
Description
TE Connectivity CPF0603B205KE1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1229074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229074
Surface Mount Resistors 1229074
TE Connectivity CPF0603B205KE1

TE Connectivity CPF0603B205KE1

Supplier's Site
Surface Mount Resistors - 1239290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239290
Surface Mount Resistors 1239290
TE Connectivity CPF0603B205KE1

TE Connectivity CPF0603B205KE1

Supplier's Site
Chip Resistor - Surface Mount - 1712-CPF0603B205KE1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B205KE1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B205KE1CT-ND
RES SMD 205K OHM 0.1% 1/16W 0603

RES SMD 205K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B205KE1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B205KE1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B205KE1DKR-ND
RES SMD 205K OHM 0.1% 1/16W 0603

RES SMD 205K OHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B205KE1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B205KE1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B205KE1TR-ND
205 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

205 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B205KE1
Chip Resistor - Surface Mount CPF0603B205KE1
RES SMD 205K OHM 0.1% 1/16W 0603

RES SMD 205K OHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 205 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R0807 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 205 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R0807
Surface Mount Thin Film Resistor, Cpf Series, 205 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R0807
Surface Mount Thin Film Resistor, CPF Series, 205 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 205 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1229074 1712-CPF0603B205KE1CT-ND CPF0603B205KE1 23R0807
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 205 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Technology / Construction Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details