The Resistor CPF0603B1R96E1 is a precision surface mount resistor with a resistance value of 1.96 Ω and a tolerance of 0.1%. It is designed for surface mounting and comes in a compact 0603 package size, measuring 1.55 x 0.8 x 0.45 mm. This resistor has a power rating of 0.063 W and a voltage rating of 50 V, making it suitable for various electronic applications. The operating temperature range is from -55 °C to 155 °C, with a temperature coefficient of ±25 ppm/°C. The product is compliant with EU RoHS and ELV directives, ensuring it meets environmental standards. It is packaged in a taped and reeled format for easy handling and assembly.
1.96 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
1.96 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
CPF 0603 1R96 0.1% 25PPM 1K RL
RES, 1R96, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0603B1R96E1TR-ND | 91AH6687 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R96, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % |