The Resistor 1R4, 0.1%, 0.063W, 0603, Thin Film from TE Connectivity is a precision surface mount resistor designed for high-performance applications. It features a resistance value of 1.4 ohms with a tolerance of 0.1%, making it suitable for applications requiring precise resistance values. The resistor is rated for a maximum voltage of 50V and has a power rating of 0.063W. This component is packaged in a 0603 size and is provided in a taped and reeled format for automated assembly processes. It operates effectively within a temperature range of -55°C to 155°C and has a low temperature coefficient of ±25 ppm/°C, ensuring stability across varying temperatures. The product is compliant with EU RoHS and other environmental regulations, indicating it is free from hazardous substances. Engineers looking for a reliable and precise resistor for their projects may find this component suitable due to its specifications and compliance features.
1.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
1.4 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
CPF 0603 1R4 0.1% 25PPM 1K RL
RES, 1R4, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-CPF0603B1R4E1CT-ND | 91AH6659 |
| Product Name | Chip Resistor - Surface Mount | Res, 1R4, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 |
| Tolerance | 0.1000 +/- % |