TE Connectivity Chip Resistor - Surface Mount CPF0603B1R43E

Description
1.43 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.43 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1R43ETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R43ETR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R43ETR-ND
1.43 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.43 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1R43, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6660 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R43, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6660
Res, 1R43, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6660
RES, 1R43, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1R43, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1R43E
Chip Resistor - Surface Mount CPF0603B1R43E
CPF 0603 1R43 0.1% 25PPM 5K RL

CPF 0603 1R43 0.1% 25PPM 5K RL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B1R43ETR-ND 91AH6660 CPF0603B1R43E
Product Name Chip Resistor - Surface Mount Res, 1R43, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers