TE Connectivity Chip Resistor - Surface Mount CPF0603B1R3E1

Description
1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1R3E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R3E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R3E1CT-ND
1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1R3E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R3E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R3E1TR-ND
1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1R3E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R3E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R3E1DKR-ND
CPF 0603 1R3 0.1% 25PPM 1K RL

CPF 0603 1R3 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1R3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6653
Res, 1R3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6653
RES, 1R3, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1R3, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CPF0603B1R3E1CT-ND 91AH6653
Product Name Chip Resistor - Surface Mount Res, 1R3, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
3 suppliers