TE Connectivity Chip Resistor - Surface Mount CPF0603B1R0E1

Description
1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1R0E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R0E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R0E1CT-ND
1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1R0E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R0E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R0E1TR-ND
1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1R0E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1R0E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1R0E1DKR-ND
CPF 0603 1R0 0.1% 25PPM 1K RL

CPF 0603 1R0 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 1R, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity - 91AH6631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity
91AH6631
Res, 1R, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity 91AH6631
RES, 1R, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

RES, 1R, 0.1%, 0.063W, 0603, THIN FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cpf 0603 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity - 52AK7702 - Newark, An Avnet Company
Chicago, IL, United States
Cpf 0603 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity
52AK7702
Cpf 0603 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity 52AK7702
CPF 0603 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

CPF 0603 1R0 0.1 25PPM 1K RL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CPF0603B1R0E1CT-ND 91AH6631 52AK7702
Product Name Chip Resistor - Surface Mount Res, 1R, 0.1%, 0.063W, 0603, Thin Film Rohs Compliant Neohm Te Connectivity Cpf 0603 1R0 0.1 25Ppm 1K Rl Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details