The Res, 1M, 0.1%, 0.063W, 0402, Thin Film resistor from Neohm Te Connectivity is a precision chip resistor designed for applications requiring high accuracy and stability. It features a resistance value of 1 MΩ with a tolerance of ±0.1%, ensuring precise performance in critical circuits. The power rating is 0.063W, suitable for low-power applications, and it operates effectively at a maximum voltage of 50V. The resistor is constructed using thin film technology, which provides a low temperature coefficient of resistance (TCR) down to 15 ppm/°C, enhancing its reliability in varying temperature conditions. The operating temperature range is from -55°C to +155°C, making it versatile for different environments. This component is RoHS compliant, ensuring it meets environmental standards.
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
1 MOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
TE Connectivity CPF0603B1M0E
TE Connectivity CPF0603B1M0E
RES, 1M, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes
RES, 1M, 0.1%, 0.063W, 0402, THIN FILM; Resistance:1Mohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR; Voltage Rating:50V RoHS Compliant: Yes
RES SMD 1M OHM 0.1% 1/16W 0603
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A119955DKR-ND | 6662279 | 6662279P | 46AK9259 | CPF0603B1M0E |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | Res, 1M, 0.1%, 0.063W, 0402, Thin Film; Resistance Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0402; 0603; 0603 [1608 Metric] | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |