The Resistor, part number 57AC0967, is a thin film precision resistor from the CPF series, featuring a resistance value of 1.74 kΩ, a tolerance of ±0.1%, and a power rating of 0.063W. It is housed in a 0603 case style, which measures 1.6 mm x 0.8 mm. The resistor is designed for applications requiring high accuracy and stability, with a temperature coefficient of resistance (TCR) of 15 ppm/°C. It has a maximum operating voltage of 50V and can operate within a temperature range of -55°C to +155°C. The insulation resistance is greater than 1000 MΩ, ensuring reliable performance in various environments. This component is RoHS compliant, making it suitable for environmentally conscious designs.
RES SMD 1.74KOHM 0.1% 1/16W 0603
1.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 1.74KOHM 0.1% 1/16W 0603
RES SMD 1.74KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 1.74 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 1K74, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.74kohm;
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CPF0603B1K74E1DKR-ND | CPF0603B1K74E1 | 95W6467 | 57AC0967 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 1.74 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 1K74, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | 0603 |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |