TE Connectivity Chip Resistor - Surface Mount CPF0603B1K58E1

Description
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CPF0603B1K58E1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CPF0603B1K58E1-ND
Chip Resistor - Surface Mount CPF0603B1K58E1-ND
1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.58 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K58E1
Chip Resistor - Surface Mount CPF0603B1K58E1
RES SMD 1.58KOHM 0.1% 1/16W 0603

RES SMD 1.58KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6462 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6462
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6462
Surface Mount Thin Film Resistor, CPF Series, 1.58 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.58 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity - 23R3687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
23R3687
Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity 23R3687
Surface Mount Thin Film Resistor, CPF Series, 1.58 kohm, 63 mW, - 0.1%, 50 V

Surface Mount Thin Film Resistor, CPF Series, 1.58 kohm, 63 mW, - 0.1%, 50 V

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CPF0603B1K58E1-ND CPF0603B1K58E1 95W6462 23R3687
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Surface Mount Thin Film Resistor, Cpf Series, 1.58 Kohm, 63 Mw, 0.1%, 50 V Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1278363 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details