RES SMD 1.54KOHM 0.1% 1/16W 0603
1.54 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 1.54KOHM 0.1% 1/16W 0603
Surface Mount Thin Film Resistor, CPF Series, 1.54 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes
RES, 1K54, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.54kohm;
RES SMD 1.54KOHM 0.1% 1/16W 0603
RES SMD 1.54KOHM 0.1% 1/16W 0603
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1712-CPF0603B1K54E1CT-ND | 95W6461 | 29AH3738 | CPF0603B1K54E1 | CPF0603B1K54E1 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Thin Film Resistor, Cpf Series, 1.54 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity | Res, 1K54, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) | 0603 | Surface Mount Technology (SMT / SMD) | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |