TE Connectivity Chip Resistor - Surface Mount CPF0603B1K33E1

Description
RES SMD 1.33KOHM 0.1% 1/16W 0603
Request a Quote Datasheet
Description
RES SMD 1.33KOHM 0.1% 1/16W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CPF0603B1K33E1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K33E1CT-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K33E1CT-ND
RES SMD 1.33KOHM 0.1% 1/16W 0603

RES SMD 1.33KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K33E1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K33E1DKR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K33E1DKR-ND
RES SMD 1.33KOHM 0.1% 1/16W 0603

RES SMD 1.33KOHM 0.1% 1/16W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CPF0603B1K33E1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CPF0603B1K33E1TR-ND
Chip Resistor - Surface Mount 1712-CPF0603B1K33E1TR-ND
1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.33 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1229058 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1229058
Surface Mount Resistors 1229058
TE Connectivity CPF0603B1K33E1

TE Connectivity CPF0603B1K33E1

Supplier's Site
Surface Mount Resistors - 1239273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1239273
Surface Mount Resistors 1239273
TE Connectivity CPF0603B1K33E1

TE Connectivity CPF0603B1K33E1

Supplier's Site
Surface Mount Thin Film Resistor, Cpf Series, 1.33 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity - 95W6456 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thin Film Resistor, Cpf Series, 1.33 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity
95W6456
Surface Mount Thin Film Resistor, Cpf Series, 1.33 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity 95W6456
Surface Mount Thin Film Resistor, CPF Series, 1.33 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Surface Mount Thin Film Resistor, CPF Series, 1.33 kohm, 63 mW, - 0.1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity - 57AC0961 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity
57AC0961
Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity 57AC0961
RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.33kohm; Product Range:CPF Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:63mW; Resistance Tolerance:± 0.1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Chip Resistor - Surface Mount
CPF0603B1K33E1
Chip Resistor - Surface Mount CPF0603B1K33E1
RES SMD 1.33KOHM 0.1% 1/16W 0603

RES SMD 1.33KOHM 0.1% 1/16W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1712-CPF0603B1K33E1CT-ND 1229058 95W6456 57AC0961 CPF0603B1K33E1
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Thin Film Resistor, Cpf Series, 1.33 Kohm, 63 Mw, 0.1%, 50 V Rohs Compliant Te Connectivity Res, 1K33, 0.1%, 0.063W, 0603, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD) 0603 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614965-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690352 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details