TE Connectivity Chip Resistor - Surface Mount CPF0603B1K2E1

Description
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A103055CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103055CT-ND
Chip Resistor - Surface Mount A103055CT-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103055DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103055DKR-ND
Chip Resistor - Surface Mount A103055DKR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103055TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103055TR-ND
Chip Resistor - Surface Mount A103055TR-ND
1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

1.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistor, 1.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity - 22R6600 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor, 1.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
22R6600
Thin Film Resistor, 1.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity 22R6600
THIN FILM RESISTOR, 1.2 KOHM, 63mW, 0.1%; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

THIN FILM RESISTOR, 1.2 KOHM, 63mW, 0.1%; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision Low TCR RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A103055CT-ND 22R6600
Product Name Chip Resistor - Surface Mount Thin Film Resistor, 1.2 Kohm, 63Mw, 0.1%; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details